Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
No. of Switch Positions | 5 Position |
---|---|
No. of Poles | 2 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 500mA |
Contact Voltage AC Max | 250V |
Product Range | PT Series |
Illumination | Non Illuminated |
Contact Current DC Max | 500mA |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (15-Jan-2018) |
Angle | 30° |
Bush Thread Length | 8mm |
Contact Current Rating | 0.5A |
Contact Resistance | 50mohm |
External Depth | 16.7mm |
External Length / Height | 31.4mm |
External Width | 31.8mm |
Indexing Angle | 30° |
No. of Mechanical Operations | 10000 |
No. of Positions | 5Ways |
Proof Voltage | 1000V |
Shaft Diameter | 6mm |
Spindle Diameter | 6mm |
Spindle Length | 42mm |
Thread Size | M10 x 0.25 |
Switch, 2Pole, 5 Pos | Newark Electronics |
SWITCH, 2POLE, 5 POS | element14 |
Where can I find additional details, specifications and documents for a PT6422/BMH?
Additional datasheets, footprints and schematics for PT6422/BMH are listed on our Part Details page. You can also find images and similar parts to PT6422/BMH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT6422/BMH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT6422/BMH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT6422/BMH fall under?
The PT6422/BMH is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to PT6422/BMH when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT6422/BMH you can contact the distributor directly for product support, shipping queries etc.
Is the PT6422/BMH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT6422/BMH have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PT6422/BMH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT6422/BMH often in real-time on the comparison pages.
What if I can't find stock of PT6422/BMH?
You can fill out our help required form which you can use to request a quote for PT6422/BMH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.