Prices starting from US$1.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.46 |
1,059
|
Buy Now | |
Newark Electronics | US$1.39 |
2,607
|
Buy Now | |
Distrelec | US$2.11 |
2,134
|
Buy Now | |
TTI Europe | US$1.11 |
1,400
|
Buy Now | |
element14 | US$2.57 |
1,307
|
Buy Now | |
Farnell | US$1.36 |
1,307
|
Buy Now | |
Micros | US$1.97 |
405
|
Buy Now | |
Chip One Stop | US$1.39 |
64
|
Buy Now | |
Avnet America | US$1.12 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Balun Mounting | SMD |
---|---|
Frequency Min | 0.3MHz |
Frequency Max | 100MHz |
Impedance - Unbalanced / Balanced | - |
Insertion Loss | -1.1dB |
Balun Case Style | - |
Phase Difference | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Xfmr, 10/100/1000 Base-T, Poe, 4P, Smd | Newark Electronics |
Bourns Pulse Transformer 1:1 | Distrelec |
TRANSFORMER | TTI Europe |
TRANSFORMER, BASE T, 350UH, | element14 |
10/100/1000 BASE T xformer,6mmHt +85 C | RS |
Ethernet (10/100/1000 Base-T) | Micros |
Telecom Transformer 10/100/1000 Base-T LAN 1CT:1 1500VAC 0.9Prim. 0.9Sec. SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a PT61020EL?
Additional datasheets, footprints and schematics for PT61020EL are listed on our Part Details page. You can also find images and similar parts to PT61020EL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT61020EL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT61020EL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT61020EL fall under?
The PT61020EL is listed under Electronic & Electrical Components > Transformers > Baluns.
Can I view similar or alternative parts?
You can view similar parts to PT61020EL when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT61020EL you can contact the distributor directly for product support, shipping queries etc.
Is the PT61020EL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT61020EL have stock available?
Authorised distributors including Newark Electronics, Distrelec, TTI Europe, element14 and Farnell have stock available or on a lead time for PT61020EL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT61020EL often in real-time on the comparison pages.
What if I can't find stock of PT61020EL?
You can fill out our help required form which you can use to request a quote for PT61020EL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.