Status: | Unknown |
---|---|
Series: | CLIPLINE PT Series |
RoHS: | Unknown |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 10mm² |
Wire Connection Method | Push In |
Rated Current | 52A |
Rated Voltage | 1kV |
No. of Levels | 1 |
Product Range | CLIPLINE PT Series |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Turns Ratio | 1 |
---|---|
Isolation Voltage | 2.8kV |
Product Range | - |
Inductance | 8µH |
DC Resistance | 1.4ohm |
ET Constant | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance | 30pF |
External Depth | 13mm |
External Length / Height | 15mm |
External Width | 13mm |
Winding Resistance Max | 2.6ohm |
Pulse Transformer, 1:1+1, 8 H, 1.4 Ohm, 2.8 Kv Rohs Compliant: Yes |Oep (Oxford Electrical Products) PT6 | Newark Electronics |
TRANSFORMER, PULSE, 1:1+1 | element14 |
TRANSFORMER, PULSE, 1: 1+1 | Farnell |
1:1+1 HF PCB mount pulse transformer,PT6 | RS |
Where can I find additional details, specifications and documents for a PT 6?
Additional datasheets, footprints and schematics for PT 6 are listed on our Part Details page. You can also find images and similar parts to PT 6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT 6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT 6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT 6 fall under?
The PT 6 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to PT 6 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT 6 you can contact the distributor directly for product support, shipping queries etc.
Is the PT 6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT 6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for PT 6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT 6 often in real-time on the comparison pages.
What if I can't find stock of PT 6?
You can fill out our help required form which you can use to request a quote for PT 6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.