Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$22.07
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 6A |
Product Range | PT Series |
Relay Mounting | DIN Rail |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Screw |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 19.465kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Pt5S8Td0 |Potter&brumfield Te Connectivity PT5S8TD0 | Newark Electronics |
Power/Signal Relay 4 Form C 4PDT Momentary | Rapid Electronics |
General Purpose Relay 4PDT-CO 240VAC 230VAC Screw DIN Rail | Avnet America |
Shrack, 4PDT DIN relay pack,230ac Au plate cont | TE Connectivity PT5S8TD0 | RS Americas |
INDUSTRY RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a PT5S8TD0?
Additional datasheets, footprints and schematics for PT5S8TD0 are listed on our Part Details page. You can also find images and similar parts to PT5S8TD0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT5S8TD0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT5S8TD0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT5S8TD0 fall under?
The PT5S8TD0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT5S8TD0 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT5S8TD0 you can contact the distributor directly for product support, shipping queries etc.
Is the PT5S8TD0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT5S8TD0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for PT5S8TD0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT5S8TD0 often in real-time on the comparison pages.
What if I can't find stock of PT5S8TD0?
You can fill out our help required form which you can use to request a quote for PT5S8TD0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.