Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Turns Ratio | 1 |
---|---|
Isolation Voltage | 5kV |
Product Range | - |
Inductance | 3mH |
DC Resistance | 1.1ohm |
ET Constant | 200Vµs |
SVHC | No SVHC (15-Jan-2019) |
Capacitance | 20pF |
External Depth | 15mm |
External Length / Height | 16mm |
External Width | 15mm |
PCB mount pulse transformer,1:1 5kV | RS |
Pulse Transformer, 1:1, 3 Mh, 1.1 Ohm, 200 V S, 5 Kv Rohs Compliant: Yes |Oep (Oxford Electrical Products) PT42E | Newark Electronics |
TRANSFORMER, PULSE, ENCAPS, HI I | element14 |
Where can I find additional details, specifications and documents for a PT42E?
Additional datasheets, footprints and schematics for PT42E are listed on our Part Details page. You can also find images and similar parts to PT42E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT42E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT42E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT42E fall under?
The PT42E is listed under Electronic & Electrical Components > Transformers > Pulse Transformers.
Can I view similar or alternative parts?
You can view similar parts to PT42E when available in the Pulse Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT42E you can contact the distributor directly for product support, shipping queries etc.
Is the PT42E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT42E have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PT42E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT42E often in real-time on the comparison pages.
What if I can't find stock of PT42E?
You can fill out our help required form which you can use to request a quote for PT42E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.