Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 150mm |
---|---|
External Diameter | 6mm |
Probe/Pocket Body Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Labfacility Temperature Sensors |
PROBE, PT100, 150X6MM, 2M | element14 |
Rtd Probe, 6Mm, 150Mm, Stainless Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a PT46X150?
Additional datasheets, footprints and schematics for PT46X150 are listed on our Part Details page. You can also find images and similar parts to PT46X150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT46X150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT46X150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT46X150 fall under?
The PT46X150 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PT46X150 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT46X150 you can contact the distributor directly for product support, shipping queries etc.
Is the PT46X150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT46X150 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PT46X150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT46X150 often in real-time on the comparison pages.
What if I can't find stock of PT46X150?
You can fill out our help required form which you can use to request a quote for PT46X150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.