Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 150mm |
---|---|
External Diameter | 3mm |
Probe/Pocket Body Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Labfacility Temperature Sensors |
Rtd Probe, 3Mm, 150Mm, Stainless Steel | Newark Electronics |
PROBE, PT100, 150X3MM, 2M | element14 |
Where can I find additional details, specifications and documents for a PT4 3 X150?
Additional datasheets, footprints and schematics for PT4 3 X150 are listed on our Part Details page. You can also find images and similar parts to PT4 3 X150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT4 3 X150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT4 3 X150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT4 3 X150 fall under?
The PT4 3 X150 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PT4 3 X150 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT4 3 X150 you can contact the distributor directly for product support, shipping queries etc.
Is the PT4 3 X150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT4 3 X150 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PT4 3 X150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT4 3 X150 often in real-time on the comparison pages.
What if I can't find stock of PT4 3 X150?
You can fill out our help required form which you can use to request a quote for PT4 3 X150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.