Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 777ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
PT370L24 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 759 mW Coil Resistance: 777 Ω Coil Special Features: UL Coil Insulation Class F LED Electrical Indicator Industrial Panel Plug-In Monostable, DC 759 mW 777 Ω | Power Relay | Part Number: PT370L24 | Internal Number: 5-1415002-1 | TE Connectivity | TE Store |
Pt370L24 |Schrack Te Connectivity PT370L24 | Newark Electronics |
Electromechanical Relay 3PDT 20A 24VDC 777Ohm Plug-In | Avnet America |
Shrack, Plug-in relay w/ LED,10A 3PDT 24dc coil | TE Connectivity PT370L24 | RS Americas |
INDUSTRY RELAY 24V 10A 3CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a PT370L24?
Additional datasheets, footprints and schematics for PT370L24 are listed on our Part Details page. You can also find images and similar parts to PT370L24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT370L24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT370L24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT370L24 fall under?
The PT370L24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT370L24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT370L24 you can contact the distributor directly for product support, shipping queries etc.
Is the PT370L24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT370L24 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for PT370L24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT370L24 often in real-time on the comparison pages.
What if I can't find stock of PT370L24?
You can fill out our help required form which you can use to request a quote for PT370L24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.