Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
PT370012 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 750 mW Coil Resistance: 192 Ω Coil Special Features: UL Coil Insulation Class F Industrial Panel Plug-In Monostable, DC 750 mW 192 Ω | Power Relay | Part Number: PT370012 | Internal Number: 6-1419111-0 | TE Connectivity | TE Store |
Power Relay, 3Pdt, 10A, 240Vac, Socket | Newark Electronics |
Schrack Power relay 3pDT 12 VDC 10A Non | RS |
RELAY, 3PDT, 240VAC, 10A | Farnell |
Electromechanical Relay 3PDT 20A 12VDC 192Ohm Plug-In | Avnet America |
INDUSTRY RELAY 12V 10A 3CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a PT370012..?
Additional datasheets, footprints and schematics for PT370012.. are listed on our Part Details page. You can also find images and similar parts to PT370012.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT370012.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT370012.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT370012.. fall under?
The PT370012.. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT370012.. when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT370012.. you can contact the distributor directly for product support, shipping queries etc.
Is the PT370012.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT370012.. have stock available?
Authorised distributors including TE Store, Newark Electronics, RS, Farnell and Avnet America have stock available or on a lead time for PT370012...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT370012.. often in real-time on the comparison pages.
What if I can't find stock of PT370012..?
You can fill out our help required form which you can use to request a quote for PT370012.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.