Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 115VAC |
Contact Current | 12A |
Product Range | PT Series |
Relay Mounting | DIN Rail |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Screw |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 4.845kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Relay, Dpdt, 240Vac, 12A | Newark Electronics |
DPDT DIN Rail Panel Mount Relay Screw, 12 A, 115V ac | TE Connectivity PT2S7SB5 | RS Americas |
INDUSTRY RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a PT2S7SB5?
Additional datasheets, footprints and schematics for PT2S7SB5 are listed on our Part Details page. You can also find images and similar parts to PT2S7SB5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT2S7SB5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT2S7SB5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT2S7SB5 fall under?
The PT2S7SB5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT2S7SB5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT2S7SB5 you can contact the distributor directly for product support, shipping queries etc.
Is the PT2S7SB5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT2S7SB5 have stock available?
Authorised distributors including Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for PT2S7SB5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT2S7SB5 often in real-time on the comparison pages.
What if I can't find stock of PT2S7SB5?
You can fill out our help required form which you can use to request a quote for PT2S7SB5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.