Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$4.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.38
|
492
in stock
|
Buy Now | |
TE Store
from US$14.03
|
1,185
in stock
|
Buy Now | |
element14
from US$6.59
|
492
in stock
|
Buy Now | |
RS Americas
from US$4.10
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$6.96
|
159
in stock
|
Buy Now | |
Rapid Electronics
from US$6.84
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$9.88
|
16
in stock
|
Buy Now | |
Avnet America
from US$5.90
|
-
|
Buy Now | |
TTI Europe
from US$6.83
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 12A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver |
Coil Resistance | 777ohm |
Approvals & Standards | UL VDE |
SVHC | No SVHC (27-Jun-2018) |
AC Coil Power | 1VA |
Approval Bodies | LLOYDS VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 12A |
Contact Current DC Max | 8A |
Contact Current Max | 12A |
Contact Voltage AC Max | 230V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 230V |
Contact Voltage DC Nom | 24V |
DC Coil Power | 741mW |
Dielectric Voltage Coil to Contact | 2500VAC |
Dielectric Voltage Contact to Contact | 1200VAC |
External Depth | 29mm |
External Height | 28mm |
External Length / Height | 28mm |
External Width | 22.5mm |
Must Actuate Voltage | 18V |
Must Release Voltage | 2.4V |
Nom Operating Power | 741mW |
Operating Temperature Max | 70°C |
Operating Time | 15ms |
PT270024 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 741 mW Coil Resistance: 777 Ω Coil Special Features: UL Coil Insulation Class F Industrial Panel Plug-In Monostable, DC 741 mW 777 Ω | Power Relay | Part Number: PT270024 | Internal Number: 4-1419111-2 | Alias Number: AMPS-4-1419111-2 | TE Connectivity | TE Store |
RELAY, DPDT, 240VAC, 12A | Farnell |
Relay, Monostable Magnetic Coil System, 12A, 2 Form C, DPDT, 24DC, PT Series | TE Connectivity PT270024 | RS Americas |
Relay, Dpdt, 240Vac, 12A | Newark Electronics |
Power/Signal Relay 2 Form C DPDT Momentary | Rapid Electronics |
Electromechanical Relay DPDT 24A 24VDC 777Ohm Plug-In | Avnet America |
INDUSTRY RELAY 24V 10A 2CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a PT270024?
Additional datasheets, footprints and schematics for PT270024 are listed on our Part Details page. You can also find images and similar parts to PT270024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT270024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT270024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT270024 fall under?
The PT270024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT270024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT270024 you can contact the distributor directly for product support, shipping queries etc.
Is the PT270024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT270024 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for PT270024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT270024 often in real-time on the comparison pages.
What if I can't find stock of PT270024?
You can fill out our help required form which you can use to request a quote for PT270024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.