Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | 200°C |
Resistance | 100ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Rtd Sensor, 100 Ohm, -50 To 200Deg C | Newark Electronics |
SENSOR, RTD, 100 OHM | element14 |
Where can I find additional details, specifications and documents for a PT100 PROBE 3.0 X 50MM 1M LEAD?
Additional datasheets, footprints and schematics for PT100 PROBE 3.0 X 50MM 1M LEAD are listed on our Part Details page. You can also find images and similar parts to PT100 PROBE 3.0 X 50MM 1M LEAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT100 PROBE 3.0 X 50MM 1M LEAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT100 PROBE 3.0 X 50MM 1M LEAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT100 PROBE 3.0 X 50MM 1M LEAD fall under?
The PT100 PROBE 3.0 X 50MM 1M LEAD is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PT100 PROBE 3.0 X 50MM 1M LEAD when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT100 PROBE 3.0 X 50MM 1M LEAD you can contact the distributor directly for product support, shipping queries etc.
Is the PT100 PROBE 3.0 X 50MM 1M LEAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT100 PROBE 3.0 X 50MM 1M LEAD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PT100 PROBE 3.0 X 50MM 1M LEAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT100 PROBE 3.0 X 50MM 1M LEAD often in real-time on the comparison pages.
What if I can't find stock of PT100 PROBE 3.0 X 50MM 1M LEAD?
You can fill out our help required form which you can use to request a quote for PT100 PROBE 3.0 X 50MM 1M LEAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.