| Status: | Unknown |
|---|---|
| Series: | CLIPLINE PT Series |
| RoHS: | Unknown |
Prices starting from US$0.42
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$6.09
|
264
in stock
|
Buy Now |
|
element14
from US$3.67
|
12
in stock
|
Buy Now |
|
Farnell
from US$2.96
|
12
in stock
|
Buy Now |
|
Newark Electronics
from US$3.45
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.42
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$42.20
|
0
in stock
|
Buy Now |
|
Altech Corp
-
|
0
in stock
|
Buy Now |
| Buy Now |
| No. of Positions | 2Ways |
|---|---|
| Wire Size AWG Min | 20AWG |
| Wire Size AWG Max | 6AWG |
| Conductor Area CSA | 16mm² |
| Wire Connection Method | Push In |
| Rated Current | 57A |
| Rated Voltage | 1kV |
| No. of Levels | 1 |
| Product Range | CLIPLINE PT Series |
| SVHC | No SVHC (15-Jan-2019) |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Product Range | - |
|---|---|
| SVHC | No SVHC (17-Dec-2015) |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Turns Ratio | 2 |
|---|---|
| Isolation Voltage | 2.8kV |
| Product Range | - |
| Inductance | 115µH |
| DC Resistance | 5.1ohm |
| ET Constant | 200Vµs |
| SVHC | No SVHC (15-Jan-2019) |
| Capacitance | 19pF |
| External Depth | 13mm |
| External Length / Height | 15mm |
| External Width | 13mm |
| Leakage Inductance | 115µH |
| Lower Frequency Bandwidth | 3kHz |
| Output Pulse Current Max | 200mA |
| Primary Inductance | 12mH |
| Primary Resistance | 5.1ohm |
| Proof Voltage PK | 2.8kV |
| Secondary Resistance | 2.6ohm |
| Transformer Type | Pulse |
| Upper Frequency Bandwidth | 1MHz |
| Winding Configuration | 2 |
| Winding Resistance Max | 2.6ohm |
| 2:1 HF PCB mount pulse transformer,PT10 | RS |
Where can I find additional details, specifications and documents for a PT 10?
Additional datasheets, footprints and schematics for PT 10 are listed on our Part Details page. You can also find images and similar parts to PT 10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT 10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT 10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT 10 fall under?
The PT 10 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to PT 10 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT 10 you can contact the distributor directly for product support, shipping queries etc.
Is the PT 10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT 10 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for PT 10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT 10 often in real-time on the comparison pages.
What if I can't find stock of PT 10?
You can fill out our help required form which you can use to request a quote for PT 10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.