PSU8830A Capacitors by Cornell Dubilier Electronics

CAP 97µF 330VAC ALU ELEC SNAP-IN

Status: Unknown
Series: PSU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.93

Distributor Stock
Logo for Lake-View Electronics
Lake-View Electronics
-
6
in stock
Buy Now
Logo for TTI Americas
TTI Americas
from US$33.97
0
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$12.93
0
in stock
Buy Now
Logo for Newark
Newark Electronics
-
0
in stock
Buy Now
Buy Now

Specifications

Capacitance 97µF
Voltage Rating 330VAC
Product Range PSU Series
Lifetime @ Temperature -
Capacitance Tolerance ± 10%
Capacitor Terminals Quick Connect Snap-In
Diameter 46.037mm
Lead Spacing -
Operating Temperature Min -40°C
Operating Temperature Max 65°C
Height 111.125mm
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Last 6 months Inventory & Pricing History


Alternative Descriptions

88UF 330V | TTI Americas
ALUMINUM ELECTROLYTIC CAPACITOR | Richardson RFPD
Aluminum Electrolytic Capacitor 88-106Uf 330V, 20%, Qc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PSU8830A?

Additional datasheets, footprints and schematics for PSU8830A are listed on our Part Details page. You can also find images and similar parts to PSU8830A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PSU8830A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSU8830A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PSU8830A fall under?

The PSU8830A is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to PSU8830A when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PSU8830A you can contact the distributor directly for product support, shipping queries etc.

Is the PSU8830A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PSU8830A have stock available?

Authorised distributors including Lake-View Electronics, TTI Americas, Richardson RFPD and Newark Electronics have stock available or on a lead time for PSU8830A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PSU8830A often in real-time on the comparison pages.

What if I can't find stock of PSU8830A?

You can fill out our help required form which you can use to request a quote for PSU8830A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.