Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 3Outputs |
---|---|
Output Power Max | - |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | 15V |
Output Current - Output 2 | 250mA |
Input Voltage VAC | 110V AC to 250V AC |
Product Range | - |
Power Supply Output Type | Fixed |
Output Voltage - Output 3 | -15V |
Output Current - Output 3 | 250mA |
SVHC | No SVHC (15-Jan-2019) |
Fixing Centres LxW | 140 x 75 |
Fixing Hole Diameter | 4mm |
Height | 36mm |
Input Voltage AC Max | 250V |
Input Voltage AC Min | 110V |
Length | 160mm |
Line Regulation | 1% |
Load Regulation | 1% |
Output Ripple Voltage pk-pk | 1mV |
Width | 100mm |
POWER SUPPLY PSU206 | RS |
Linear Power Supply, Fixed, 110 V, 250 V, 5 V, 1 A Rohs Compliant: Yes |Lascar PSU206 | Newark Electronics |
PSU, 3 OUTPUT, 1A, 5V | Farnell |
POWER SUPPLY, 115/230V,5V@1A,5-15V@250MA | Lascar Electronics PSU 206 | RS Americas |
Where can I find additional details, specifications and documents for a PSU206?
Additional datasheets, footprints and schematics for PSU206 are listed on our Part Details page. You can also find images and similar parts to PSU206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSU206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSU206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSU206 fall under?
The PSU206 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PSU206 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSU206 you can contact the distributor directly for product support, shipping queries etc.
Is the PSU206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSU206 have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and RS Americas have stock available or on a lead time for PSU206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSU206 often in real-time on the comparison pages.
What if I can't find stock of PSU206?
You can fill out our help required form which you can use to request a quote for PSU206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.