Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 2Outputs |
---|---|
Output Power Max | - |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 150mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | -150mA |
Input Voltage VAC | 110V AC to 250V AC |
Product Range | - |
Power Supply Output Type | Fixed |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
SVHC | No SVHC (15-Jan-2019) |
Height | 22mm |
Input Voltage AC Max | 250V |
Input Voltage AC Min | 110V |
Length | 105mm |
Power Supply Type | Linear |
Width | 76mm |
POWER SUPPLY PSU203 | RS |
Linear Power Supply, Fixed, 110 V, 250 V, 15 V, 150 Ma Rohs Compliant: Yes |Lascar PSU203 | Newark Electronics |
PSU, AC TO DC, +/-15V | element14 |
Power Supply, Linear, 5-15VDC, 150mA Reg. Output, 115/240VAC, 50/60Hz Input | Lascar Electronics PSU 203 | RS Americas |
Where can I find additional details, specifications and documents for a PSU203?
Additional datasheets, footprints and schematics for PSU203 are listed on our Part Details page. You can also find images and similar parts to PSU203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSU203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSU203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSU203 fall under?
The PSU203 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PSU203 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSU203 you can contact the distributor directly for product support, shipping queries etc.
Is the PSU203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSU203 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PSU203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSU203 often in real-time on the comparison pages.
What if I can't find stock of PSU203?
You can fill out our help required form which you can use to request a quote for PSU203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.