Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1Outputs |
---|---|
Output Power Max | - |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Input Voltage VAC | 110V AC to 250V AC |
Product Range | - |
Power Supply Output Type | Fixed |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
SVHC | No SVHC (15-Jan-2019) |
Height | 22mm |
Input Voltage AC Max | 250V |
Input Voltage AC Min | 110V |
Length | 115mm |
Line Regulation | 1% |
Load Regulation | 1% |
Output Ripple Voltage pk-pk | 0.5mV |
Width | 76mm |
POWER SUPPLY PSU20105 | RS |
Linear Power Supply, Fixed, 110 V, 250 V, 5 V, 1 A Rohs Compliant: Yes |Lascar PSU20105 | Newark Electronics |
POWER SUPPLY, PCB, 5V, 1A | Farnell |
Power Supply, Linear, 5VDC, 1A Regulated Output, 115/240VAC, 50/60Hz Input | Lascar Electronics PSU 20105 | RS Americas |
Where can I find additional details, specifications and documents for a PSU20105?
Additional datasheets, footprints and schematics for PSU20105 are listed on our Part Details page. You can also find images and similar parts to PSU20105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSU20105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSU20105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSU20105 fall under?
The PSU20105 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PSU20105 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSU20105 you can contact the distributor directly for product support, shipping queries etc.
Is the PSU20105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSU20105 have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and RS Americas have stock available or on a lead time for PSU20105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSU20105 often in real-time on the comparison pages.
What if I can't find stock of PSU20105?
You can fill out our help required form which you can use to request a quote for PSU20105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.