Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$69.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$69.55
|
No stock
|
Buy Now |
Battery Voltage | 7.2V |
---|---|
Chuck Size | - |
Drilling Capacity Steel | - |
Drilling Capacity Wood | - |
Torque Max | 10N-m |
Battery Capacity | 1Ah |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jun-2015) |
Battery Type | Li-Ion |
No Load Speed | 240rpm |
Weight | 0.5kg |
Where can I find additional details, specifications and documents for a PSR 7.2 LI?
Additional datasheets, footprints and schematics for PSR 7.2 LI are listed on our Part Details page. You can also find images and similar parts to PSR 7.2 LI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSR 7.2 LI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSR 7.2 LI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSR 7.2 LI fall under?
The PSR 7.2 LI is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to PSR 7.2 LI when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSR 7.2 LI you can contact the distributor directly for product support, shipping queries etc.
Is the PSR 7.2 LI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSR 7.2 LI have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PSR 7.2 LI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSR 7.2 LI often in real-time on the comparison pages.
What if I can't find stock of PSR 7.2 LI?
You can fill out our help required form which you can use to request a quote for PSR 7.2 LI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.