Status: | Unknown |
---|---|
Series: | MINIATURE SPEAKER Series |
RoHS: | Compliant |
Product Range | MINIATURE SPEAKER Series |
---|---|
Impedance | 8ohm |
RoHS Compliant | Yes |
Miniature Loudspeaker | Newark Electronics |
PSR Series 8 Ohm 6 kHz .25 W 45 x 8 mm Metal Frame Speaker | Future Electronics |
Speaker | RS Americas |
Speakers & Transducers SPEAKER 8 OHM .25W 45MM MYLAR METAL | Sager |
Where can I find additional details, specifications and documents for a PSR-45N08A-JQ?
Additional datasheets, footprints and schematics for PSR-45N08A-JQ are listed on our Part Details page. You can also find images and similar parts to PSR-45N08A-JQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSR-45N08A-JQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSR-45N08A-JQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSR-45N08A-JQ fall under?
The PSR-45N08A-JQ is listed under Audio / Video > Pro Audio > PA Speakers.
Can I view similar or alternative parts?
You can view similar parts to PSR-45N08A-JQ when available in the PA Speakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSR-45N08A-JQ you can contact the distributor directly for product support, shipping queries etc.
Is the PSR-45N08A-JQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSR-45N08A-JQ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for PSR-45N08A-JQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSR-45N08A-JQ often in real-time on the comparison pages.
What if I can't find stock of PSR-45N08A-JQ?
You can fill out our help required form which you can use to request a quote for PSR-45N08A-JQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.