Status: | Unknown |
---|---|
Series: | PSP Series |
RoHS: | Unknown |
Prices starting from US$357.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$357.18
|
No stock
|
Buy Now | |
Newark Electronics
from US$357.00
|
11
in stock
|
Buy Now | |
Distrelec
from US$380.88
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$403.86
|
3
in stock
|
Buy Now | |
TestEquity
from US$357.06
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$445.94
|
-
|
Buy Now | |
element14
from US$363.45
|
-
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 20V |
Output Current Min | 0A |
Output Current Max | 10A |
Power Rating | 200W |
Supply Voltage Min | 115VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | - |
Product Range | PSP Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
External Depth | 305mm |
External Length / Height | 100mm |
External Width | 225mm |
Height | 100mm |
Length | 305mm |
Load Regulation | 0.05% |
Output Current | 10A |
Output Voltage | 20V |
Power Supply Type | Bench |
Supply Voltage | 230V |
Weight | 4kg |
Weight Min | 4kg |
Width | 225mm |
Power Supply, 1Ch, 20V, 10A, Programmable O/P | Newark Electronics |
GW Instek Bench Top Power Supply Programmable 20V 10A 200W RS232C DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
Power supply: programmable laboratory | Transfer Multisort Elektronik |
GW Instek PSP-2010 Programmable Switching DC Power Supply | Rapid Electronics |
PSU, 1CH, 20V, 10A, PROGRAMMABLE | element14 |
Where can I find additional details, specifications and documents for a PSP-2010?
Additional datasheets, footprints and schematics for PSP-2010 are listed on our Part Details page. You can also find images and similar parts to PSP-2010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSP-2010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSP-2010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSP-2010 fall under?
The PSP-2010 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PSP-2010 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSP-2010 you can contact the distributor directly for product support, shipping queries etc.
Is the PSP-2010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSP-2010 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Transfer Multisort Elektronik, TestEquity and Rapid Electronics have stock available or on a lead time for PSP-2010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSP-2010 often in real-time on the comparison pages.
What if I can't find stock of PSP-2010?
You can fill out our help required form which you can use to request a quote for PSP-2010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.