Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
1,500
in stock
|
Buy Now | |
element14
from US$0.23
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Mosfet, N-Ch, 25V, 64A, Lfpak56 Rohs Compliant: Yes |Nexperia PSMN6R5-25YLC,115 | Newark Electronics |
PSMN6R5 Series 25 V 6.5 mOhm SMT N-Channel Logic Level MOSFET - LFPAK-56 | Future Electronics |
Trans MOSFET N-CH 25V 64A 5-Pin(4+Tab) LFPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a PSMN6R5-25YLC,115?
Additional datasheets, footprints and schematics for PSMN6R5-25YLC,115 are listed on our Part Details page. You can also find images and similar parts to PSMN6R5-25YLC,115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN6R5-25YLC,115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN6R5-25YLC,115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN6R5-25YLC,115 you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN6R5-25YLC,115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSMN6R5-25YLC,115 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for PSMN6R5-25YLC,115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN6R5-25YLC,115 often in real-time on the comparison pages.
What if I can't find stock of PSMN6R5-25YLC,115?
You can fill out our help required form which you can use to request a quote for PSMN6R5-25YLC,115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.