PSM3110 Test Equipment Accessories by Tektronix

POWER METER USB 10MHZ 8GHZ

Status: Unknown
Series: PSM3000 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2,810.99

Distributor Stock
Logo for Farnell
Farnell
from US$2,810.99
No stock
Buy Now

Specifications

Test Frequency Range 10MHz to 8GHz
Power Measuring Range -55dBm to +20dBm
Measurement Speed 2000 readings / second
Product Range PSM3000 Series
Amplitude Accuracy ± 2.6%
Connector Type 3.5mm Plug
External Depth 48mm
External Height 74mm
External Width 74mm
Plug Type EU SWISS UK
Standing Wave Ratio 1.2
Weight 163g

Alternative Descriptions

POWER METER, USB, 10MHZ, 8GHZ | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PSM3110?

Additional datasheets, footprints and schematics for PSM3110 are listed on our Part Details page. You can also find images and similar parts to PSM3110 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PSM3110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSM3110 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PSM3110 fall under?

The PSM3110 is listed under Test Equipment > Test Equipment Accessories > RF Test Accessories.

Can I view similar or alternative parts?

You can view similar parts to PSM3110 when available in the RF Test Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PSM3110 you can contact the distributor directly for product support, shipping queries etc.

Is the PSM3110 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PSM3110 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for PSM3110.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PSM3110 often in real-time on the comparison pages.

What if I can't find stock of PSM3110?

You can fill out our help required form which you can use to request a quote for PSM3110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay