Status: | Unknown |
---|---|
Series: | PSI Series |
RoHS: | Compliant |
Product Range | PSI Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 4mm |
For Use With | JST PSI Series Crimp Contacts |
SVHC | No SVHC (07-Jul-2017) |
RoHS Compliant | Yes |
PSI connector | Amar Radio Corporation |
Rcpt Housing, 8Pos, 4Mm, Pbt Gf | Newark Electronics |
Where can I find additional details, specifications and documents for a PSIP-08V-LE?
Additional datasheets, footprints and schematics for PSIP-08V-LE are listed on our Part Details page. You can also find images and similar parts to PSIP-08V-LE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSIP-08V-LE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSIP-08V-LE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSIP-08V-LE fall under?
The PSIP-08V-LE is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to PSIP-08V-LE when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSIP-08V-LE you can contact the distributor directly for product support, shipping queries etc.
Is the PSIP-08V-LE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSIP-08V-LE have stock available?
Authorised distributors including Amar Radio Corporation, Newark Electronics, element14 and Farnell have stock available or on a lead time for PSIP-08V-LE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSIP-08V-LE often in real-time on the comparison pages.
What if I can't find stock of PSIP-08V-LE?
You can fill out our help required form which you can use to request a quote for PSIP-08V-LE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.