Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Crimp Socket |
---|---|
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 7.87" |
Cable Length - Metric | 200mm |
Jacket Colour | White |
Product Range | - |
Cable Assembly Type | Network |
Lau Adapter, Crimp Skt-Rj45 Plug, 0.2M | Newark Electronics |
ADAPTOR, RJ45 TO BT6L (PABX MASTER) | element14 |
Where can I find additional details, specifications and documents for a PSG90339?
Additional datasheets, footprints and schematics for PSG90339 are listed on our Part Details page. You can also find images and similar parts to PSG90339 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSG90339 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSG90339 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSG90339 fall under?
The PSG90339 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Telephone Cables.
Can I view similar or alternative parts?
You can view similar parts to PSG90339 when available in the Telephone Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSG90339 you can contact the distributor directly for product support, shipping queries etc.
Is the PSG90339 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSG90339 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PSG90339.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSG90339 often in real-time on the comparison pages.
What if I can't find stock of PSG90339?
You can fill out our help required form which you can use to request a quote for PSG90339 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.