Status: | Unknown |
---|---|
Series: | PSB Series |
RoHS: | Unknown |
Resistance | 0.01ohm |
---|---|
Product Range | PSB Series |
Power Rating | 40W |
Resistance Tolerance | ± 0.1% |
Resistor Terminals | Screw |
Voltage Rating | - |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 5ppm/°C |
SVHC | No SVHC (17-Dec-2015) |
Res, Metal Foil, 0R01, 0.1%, Screw | Newark Electronics |
RES, METAL FOIL, 0R01, 0.1%, SCREW | element14 |
Where can I find additional details, specifications and documents for a PSBXR0100B?
Additional datasheets, footprints and schematics for PSBXR0100B are listed on our Part Details page. You can also find images and similar parts to PSBXR0100B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSBXR0100B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSBXR0100B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSBXR0100B fall under?
The PSBXR0100B is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PSBXR0100B when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSBXR0100B you can contact the distributor directly for product support, shipping queries etc.
Is the PSBXR0100B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSBXR0100B have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PSBXR0100B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSBXR0100B often in real-time on the comparison pages.
What if I can't find stock of PSBXR0100B?
You can fill out our help required form which you can use to request a quote for PSBXR0100B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.