PSBX1R000B Resistors by Alpha Electronics Manufacturing

RES METAL FOIL 1R 0.1% SCREW

Status: Unknown
Series: PSB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$224.12

Distributor Stock
Logo for RS
RS
from US$483.23
6
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$606.85
1
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$601.00
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$737.25
-
Buy Now
Logo for Avnet America
Avnet America
from US$224.12
-
Buy Now
Logo for element14
element14
from US$714.77
-
Buy Now
Logo for Farnell
Farnell
from US$678.27
-
Buy Now

Specifications

Resistance 1ohm
Product Range PSB Series
Power Rating 40W
Resistance Tolerance ± 0.1%
Resistor Terminals Screw
Voltage Rating -
Resistor Element Material Metal Foil
Temperature Coefficient ± 5ppm/°C
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

ALPHA ELECTRONICS PSBX1R000B | Rapid Electronics
Res, Metal Foil, 1R, 0.1%, Screw | Newark Electronics
RES, METAL FOIL, 1R, 0.1%, SCREW | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PSBX1R000B?

Additional datasheets, footprints and schematics for PSBX1R000B are listed on our Part Details page. You can also find images and similar parts to PSBX1R000B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PSBX1R000B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSBX1R000B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PSBX1R000B fall under?

The PSBX1R000B is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to PSBX1R000B when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PSBX1R000B you can contact the distributor directly for product support, shipping queries etc.

Is the PSBX1R000B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PSBX1R000B have stock available?

Authorised distributors including RS, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for PSBX1R000B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PSBX1R000B often in real-time on the comparison pages.

What if I can't find stock of PSBX1R000B?

You can fill out our help required form which you can use to request a quote for PSBX1R000B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay