Battery Voltage | 14.4V |
---|---|
Power Rating | - |
Chuck Size | - |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jun-2015) |
Drilling Capacity Concrete | 10mm |
Drilling Capacity Steel | 13mm |
Drilling Capacity Wood | 30mm |
Screwdriving Capacity | 8mm |
Supply Voltage V DC | 14.4V |
Torque Max | 40N-m |
Where can I find additional details, specifications and documents for a PSB 14.4LI-2?
Additional datasheets, footprints and schematics for PSB 14.4LI-2 are listed on our Part Details page. You can also find images and similar parts to PSB 14.4LI-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSB 14.4LI-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSB 14.4LI-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSB 14.4LI-2 fall under?
The PSB 14.4LI-2 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to PSB 14.4LI-2 when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSB 14.4LI-2 you can contact the distributor directly for product support, shipping queries etc.
Is the PSB 14.4LI-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSB 14.4LI-2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PSB 14.4LI-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSB 14.4LI-2 often in real-time on the comparison pages.
What if I can't find stock of PSB 14.4LI-2?
You can fill out our help required form which you can use to request a quote for PSB 14.4LI-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.