Status: | Unknown |
---|---|
Series: | PSA 5 Series |
RoHS: | Unknown |
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | PSA 5 Series |
Test Frequency Range | 10MHz to 6GHz |
Sensitivity dBm | - |
External Height | 192mm |
External Width | 92mm |
External Depth | 49mm |
Weight | 560g |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Spectrum analyser handheld | RS |
Aim-TTi Spectrum Analyser, PSA Series 5, Rechargeable, 6GHz, -160dBm | Distrelec |
ANALYZER, SPECTRUM, 10MHZ TO 6GHZ | Farnell |
Analyzer, Spectrum, 10Mhz To 6Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a PSA6005?
Additional datasheets, footprints and schematics for PSA6005 are listed on our Part Details page. You can also find images and similar parts to PSA6005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSA6005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSA6005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSA6005 fall under?
The PSA6005 is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to PSA6005 when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSA6005 you can contact the distributor directly for product support, shipping queries etc.
Is the PSA6005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSA6005 have stock available?
Authorised distributors including RS, Distrelec, Farnell, Newark Electronics and element14 have stock available or on a lead time for PSA6005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSA6005 often in real-time on the comparison pages.
What if I can't find stock of PSA6005?
You can fill out our help required form which you can use to request a quote for PSA6005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.