PSA3605USC Part Information
Details for PSA3605USC by AIM Cambridge
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1359.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Spectrum Analyzer Type | Handheld |
Product Range | PSA 5 Series |
Test Frequency Range | 10MHz to 3.6GHz |
Sensitivity dBm | - |
External Height | 192mm |
External Width | 92mm |
External Depth | 49mm |
Weight | 560g |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Alternative Part Descriptions
- ANALYZER, SPECTRUM, 10MHZ TO 3.6GHZ; Spectrum Analyzer Type:Handheld; Product Range:PSA 5 Series; Test Frequency Range:10MHz to 3.6GHz; External Height:192mm; External Width:92mm; External Depth:49mm; Weight:560g; Plug Type:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a PSA3605USC?
Additional datasheets, footprints and schematics for PSA3605USC are listed in our Part Details tab. You can also find the PSA3605USC image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSA3605USC in the Pricing & Inventory tab next to part details. You can view PSA3605USC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSA3605USC fall under?
The PSA3605USC is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to PSA3605USC when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSA3605USC you can contact the distributor directly for product support, shipping queries etc.
Is the PSA3605USC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for PSA3605USC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PSA3605USC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSA3605USC often in real-time on the comparison pages.
What if I can't find stock of PSA3605USC?
You can fill out our help required form which you can use to request a quote for PSA3605USC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.