Status: | Unknown |
---|---|
Series: | PSA 5 Series |
RoHS: | Unknown |
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | PSA 5 Series |
Test Frequency Range | 10MHz to 3.6GHz |
Sensitivity dBm | - |
External Height | 192mm |
External Width | 92mm |
External Depth | 49mm |
Weight | 560g |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Spectrum analyser handheld | RS |
Analyzer, Spectrum, 10Mhz To 3.6Ghz | Newark Electronics |
ANALYZER, SPECTRUM, 10MHZ TO 3.6GHZ | Farnell |
Where can I find additional details, specifications and documents for a PSA3605?
Additional datasheets, footprints and schematics for PSA3605 are listed on our Part Details page. You can also find images and similar parts to PSA3605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSA3605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSA3605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSA3605 fall under?
The PSA3605 is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to PSA3605 when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSA3605 you can contact the distributor directly for product support, shipping queries etc.
Is the PSA3605 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSA3605 have stock available?
Authorised distributors including RS, TestEquity, Newark Electronics, element14 and Farnell have stock available or on a lead time for PSA3605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSA3605 often in real-time on the comparison pages.
What if I can't find stock of PSA3605?
You can fill out our help required form which you can use to request a quote for PSA3605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.