Status: | Unknown |
---|---|
Series: | PSA II Series |
RoHS: | Unknown |
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | PSA II Series |
Test Frequency Range | 1MHz to 2.7GHz |
Sensitivity dBm | - |
External Height | 192mm |
External Width | 92mm |
External Depth | 49mm |
Weight | 560g |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Manufacturers Warranty | 3 |
ANALYSER, SPECTRUM, 1.3MHZ TO 2.7GHZ | element14 |
Usc Kit, Spectrum Analyzer, Hand Held, 1Mhz To 2.7Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a PSA2702USC?
Additional datasheets, footprints and schematics for PSA2702USC are listed on our Part Details page. You can also find images and similar parts to PSA2702USC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSA2702USC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSA2702USC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSA2702USC fall under?
The PSA2702USC is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to PSA2702USC when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSA2702USC you can contact the distributor directly for product support, shipping queries etc.
Is the PSA2702USC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSA2702USC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PSA2702USC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSA2702USC often in real-time on the comparison pages.
What if I can't find stock of PSA2702USC?
You can fill out our help required form which you can use to request a quote for PSA2702USC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.