Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,222.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,222.00
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | - |
Test Frequency Range | 1MHz to 2.7GHz |
Sensitivity dBm | - |
External Height | 170mm |
External Width | 97mm |
External Depth | 47mm |
Weight | 495g |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
SPECTRUM ANALYSER, HANDHELD, 1MHZ-2.7GHZ | Farnell |
Where can I find additional details, specifications and documents for a PSA2701T?
Additional datasheets, footprints and schematics for PSA2701T are listed on our Part Details page. You can also find images and similar parts to PSA2701T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSA2701T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSA2701T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSA2701T fall under?
The PSA2701T is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to PSA2701T when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSA2701T you can contact the distributor directly for product support, shipping queries etc.
Is the PSA2701T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSA2701T have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PSA2701T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSA2701T often in real-time on the comparison pages.
What if I can't find stock of PSA2701T?
You can fill out our help required form which you can use to request a quote for PSA2701T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.