PSA1302 Part Information

Details for PSA1302 by AIM Cambridge

Test & Measurement > RF Test Equipment > Spectrum Analyzers

Part Downloads

Part Specifications

Spectrum Analyzer Type Handheld
Product Range PSA II Series
Test Frequency Range 1MHz to 1.3GHz
Sensitivity dBm -
External Height 192mm
External Width 92mm
External Depth 49mm
Weight 560g
Manufacturer Warranty 3 Years
Plug Type -
SVHC No SVHC (15-Jan-2018)
Manufacturers Warranty 3
RoHS Compliant

Alternative Part Descriptions

  • SPECTRUM ANALYZER, HAND HELD, 1MHZ to 1.3GHZ; Spectrum Analyzer Type:Handheld; Product Range:PSA II Series; Test Frequency Range:1MHz to 1.3GHz; External Height:192mm; External Width:92mm; External Depth:49mm; Weight:560g RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PSA1302?

Additional datasheets, footprints and schematics for PSA1302 are listed in our Part Details tab. You can also find the PSA1302 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PSA1302 in the Pricing & Inventory tab next to part details. You can view PSA1302 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PSA1302 fall under?

The PSA1302 is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.

Can I view similar or alternative parts?

You can view similar parts to PSA1302 when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PSA1302 you can contact the distributor directly for product support, shipping queries etc.

Is the PSA1302 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for PSA1302 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for PSA1302.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PSA1302 often in real-time on the comparison pages.

What if I can't find stock of PSA1302?

You can fill out our help required form which you can use to request a quote for PSA1302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for PSA1302

Loading...
Loading Results for PSA1302
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us