Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$932.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$932.18
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | - |
Test Frequency Range | 150kHz to 1.3GHz |
Sensitivity dBm | - |
External Height | 170mm |
External Width | 97mm |
External Depth | 47mm |
Weight | 495g |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Bandwidth | 1.3GHz |
Battery Lifetime | 4h |
Resolution | 1 kHz |
ANALYSER, SPECTRUM, 150KHZ TO 1.3GHZ | Farnell |
Where can I find additional details, specifications and documents for a PSA1301T?
Additional datasheets, footprints and schematics for PSA1301T are listed on our Part Details page. You can also find images and similar parts to PSA1301T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSA1301T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSA1301T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSA1301T fall under?
The PSA1301T is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to PSA1301T when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSA1301T you can contact the distributor directly for product support, shipping queries etc.
Is the PSA1301T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSA1301T have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PSA1301T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSA1301T often in real-time on the comparison pages.
What if I can't find stock of PSA1301T?
You can fill out our help required form which you can use to request a quote for PSA1301T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.