Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 25mA |
Isolation Voltage | 5kV |
CTR Min | 15% |
Collector Emitter Voltage V(br)ceo | 35V |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Input Current | 16mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Analogue |
Output Voltage | 35V |
Optocoupler, Analogue O/P, 5Kv, Dip-8 | Newark Electronics |
OPTOCOUPLER, TR O/P, DIP-8 | Farnell |
Where can I find additional details, specifications and documents for a PS8502L1-AX?
Additional datasheets, footprints and schematics for PS8502L1-AX are listed on our Part Details page. You can also find images and similar parts to PS8502L1-AX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS8502L1-AX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS8502L1-AX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS8502L1-AX fall under?
The PS8502L1-AX is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to PS8502L1-AX when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS8502L1-AX you can contact the distributor directly for product support, shipping queries etc.
Is the PS8502L1-AX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS8502L1-AX have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for PS8502L1-AX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS8502L1-AX often in real-time on the comparison pages.
What if I can't find stock of PS8502L1-AX?
You can fill out our help required form which you can use to request a quote for PS8502L1-AX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.