Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
10,360
in stock
|
Buy Now | |
element14
from US$1.43
|
10,360
in stock
|
Buy Now | |
Farnell
from US$1.40
|
10,360
in stock
|
Buy Now | |
Future Electronics
from US$1.48
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
3,219
in stock
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 5Pins |
Forward Current If Max | 25mA |
Isolation Voltage | 3.75kV |
CTR Min | 15% |
Collector Emitter Voltage V(br)ceo | 35V |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Input Current | 16mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Analogue |
Output Voltage | 35V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 5Pins |
Forward Current If Max | 25mA |
Isolation Voltage | 3.75kV |
CTR Min | 15% |
RoHS Compliant | Yes |
Optocoupler, Transistor, 3.75Kv, Sop-5 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-5 | element14 |
PS8101 Series 5-SOP 1 Channel Surface Mount 1.7 V 25 mA Optocoupler | Future Electronics |
HI-SPEED OPTOCPLR SO-5 | RS |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 5-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a PS8101-F3-AX?
Additional datasheets, footprints and schematics for PS8101-F3-AX are listed on our Part Details page. You can also find images and similar parts to PS8101-F3-AX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS8101-F3-AX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS8101-F3-AX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS8101-F3-AX fall under?
The PS8101-F3-AX is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to PS8101-F3-AX when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS8101-F3-AX you can contact the distributor directly for product support, shipping queries etc.
Is the PS8101-F3-AX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS8101-F3-AX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for PS8101-F3-AX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS8101-F3-AX often in real-time on the comparison pages.
What if I can't find stock of PS8101-F3-AX?
You can fill out our help required form which you can use to request a quote for PS8101-F3-AX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.