Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.58
|
No stock
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 120mA |
Relay Terminals | - |
Load Voltage Max | 600V |
On State Resistance Max | 50ohm |
Isolation Voltage | 3.75kV |
Forward Current If | 10mA |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Load Current RMS Max | 200mA |
RMS Load Voltage Max | 600V |
OPTOCOUPLER, SSR MOSFET SMDIP-6 | Farnell |
Where can I find additional details, specifications and documents for a PS7360L-1A-E3-A?
Additional datasheets, footprints and schematics for PS7360L-1A-E3-A are listed on our Part Details page. You can also find images and similar parts to PS7360L-1A-E3-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS7360L-1A-E3-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS7360L-1A-E3-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS7360L-1A-E3-A fall under?
The PS7360L-1A-E3-A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PS7360L-1A-E3-A when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS7360L-1A-E3-A you can contact the distributor directly for product support, shipping queries etc.
Is the PS7360L-1A-E3-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS7360L-1A-E3-A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PS7360L-1A-E3-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS7360L-1A-E3-A often in real-time on the comparison pages.
What if I can't find stock of PS7360L-1A-E3-A?
You can fill out our help required form which you can use to request a quote for PS7360L-1A-E3-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.