Status: | Unknown |
---|---|
Series: | PRO Series |
RoHS: | Unknown |
Plier Style | Long Nose |
---|---|
Overall Length | 229mm |
Product Range | PRO Series |
Body Material | Chrome Vanadium Alloy Steel |
Handle Colour | Blue, Grey |
Jaw Length | 40mm |
Width | 19/32" |
RoHS Compliant | NA |
Compound-Action Pliers | Newark Electronics |
Where can I find additional details, specifications and documents for a PS6549C?
Additional datasheets, footprints and schematics for PS6549C are listed on our Part Details page. You can also find images and similar parts to PS6549C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS6549C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS6549C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS6549C fall under?
The PS6549C is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers > Combination Pliers.
Can I view similar or alternative parts?
You can view similar parts to PS6549C when available in the Combination Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS6549C you can contact the distributor directly for product support, shipping queries etc.
Is the PS6549C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS6549C have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for PS6549C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS6549C often in real-time on the comparison pages.
What if I can't find stock of PS6549C?
You can fill out our help required form which you can use to request a quote for PS6549C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.