Status: | Unknown |
---|---|
Series: | PRO Series |
RoHS: | Unknown |
Plier Style | Diagonal Cutting |
---|---|
Jaw Opening Max | - |
Overall Length | 229mm |
Product Range | PRO Series |
SVHC | No SVHC (15-Jun-2015) |
Handle Type | Co-moulded Grips |
Jaw Length | 40mm |
Jaw Type | Long Nose |
Length | 225mm |
Compound-Action Pliers | Newark Electronics |
Where can I find additional details, specifications and documents for a PS5429C.?
Additional datasheets, footprints and schematics for PS5429C. are listed on our Part Details page. You can also find images and similar parts to PS5429C. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS5429C. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS5429C. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS5429C. fall under?
The PS5429C. is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to PS5429C. when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS5429C. you can contact the distributor directly for product support, shipping queries etc.
Is the PS5429C. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS5429C. have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for PS5429C..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS5429C. often in real-time on the comparison pages.
What if I can't find stock of PS5429C.?
You can fill out our help required form which you can use to request a quote for PS5429C. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.