Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Hospital Grade Power Entry |
---|---|
Current Rating | 15A |
Connector Colour | Black |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 125V |
Product Range | - |
Gender | Plug |
Where can I find additional details, specifications and documents for a PS5266XHG?
Additional datasheets, footprints and schematics for PS5266XHG are listed on our Part Details page. You can also find images and similar parts to PS5266XHG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS5266XHG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS5266XHG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS5266XHG fall under?
The PS5266XHG is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to PS5266XHG when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS5266XHG you can contact the distributor directly for product support, shipping queries etc.
Is the PS5266XHG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS5266XHG have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PS5266XHG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS5266XHG often in real-time on the comparison pages.
What if I can't find stock of PS5266XHG?
You can fill out our help required form which you can use to request a quote for PS5266XHG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.