Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
No stock
|
Buy Now | |
element14
from US$1.01
|
19,105
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
12,105
in stock
|
Buy Now | |
Farnell
from US$0.93
|
12,105
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
2,064
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 2.5kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 40V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Input Current | 50mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 40V |
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOP-4 | element14 |
Optocoupler, Transistor, 2.5Kv, Sop-4 | Newark Electronics |
OPTOCOUPLER 4-PIN SSOP | RS |
HIGH CTR, 4-PIN ULTRA SMALL PACKAGE FLAT-LEAD PHOTOCOUPLER | Future Electronics |
Optocoupler Single Transistor Output 2.5kVrms 4-Pin Ultra Small Flat Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a PS2911-1-F3-AX?
Additional datasheets, footprints and schematics for PS2911-1-F3-AX are listed on our Part Details page. You can also find images and similar parts to PS2911-1-F3-AX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS2911-1-F3-AX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS2911-1-F3-AX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS2911-1-F3-AX fall under?
The PS2911-1-F3-AX is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to PS2911-1-F3-AX when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS2911-1-F3-AX you can contact the distributor directly for product support, shipping queries etc.
Is the PS2911-1-F3-AX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS2911-1-F3-AX have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and RS have stock available or on a lead time for PS2911-1-F3-AX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS2911-1-F3-AX often in real-time on the comparison pages.
What if I can't find stock of PS2911-1-F3-AX?
You can fill out our help required form which you can use to request a quote for PS2911-1-F3-AX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.