Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 1.2kV |
Current Rating (Ic / Id) | 5A |
Isolation Voltage | 2.5kV |
IPM Case Style | DIP |
IPM Series | Intellimod |
RoHS Compliant | Yes |
Intelligent Power Module, Igbt, 5A, 1.2V, Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a PS22052?
Additional datasheets, footprints and schematics for PS22052 are listed on our Part Details page. You can also find images and similar parts to PS22052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS22052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS22052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS22052 fall under?
The PS22052 is listed under Semiconductors - Discretes > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to PS22052 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS22052 you can contact the distributor directly for product support, shipping queries etc.
Is the PS22052 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PS22052 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PS22052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS22052 often in real-time on the comparison pages.
What if I can't find stock of PS22052?
You can fill out our help required form which you can use to request a quote for PS22052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.