Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 15A |
Isolation Voltage | 1.5kV |
IPM Case Style | DIP |
Intelligent Power Module, 600V, 15A, Long Pin, Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a PS219B4-AS?
Additional datasheets, footprints and schematics for PS219B4-AS are listed on our Part Details page. You can also find images and similar parts to PS219B4-AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS219B4-AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS219B4-AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS219B4-AS fall under?
The PS219B4-AS is listed under Semiconductors - Discretes > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to PS219B4-AS when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS219B4-AS you can contact the distributor directly for product support, shipping queries etc.
Is the PS219B4-AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS219B4-AS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PS219B4-AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS219B4-AS often in real-time on the comparison pages.
What if I can't find stock of PS219B4-AS?
You can fill out our help required form which you can use to request a quote for PS219B4-AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.