Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 5A |
Isolation Voltage | 1.5kV |
IPM Case Style | DIP |
IPM Mounting Type | PCB |
Intelligent Power Module, Igbt, 5A, 600V, Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a PS21962-4C?
Additional datasheets, footprints and schematics for PS21962-4C are listed on our Part Details page. You can also find images and similar parts to PS21962-4C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS21962-4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS21962-4C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS21962-4C fall under?
The PS21962-4C is listed under Semiconductors - Discretes > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to PS21962-4C when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS21962-4C you can contact the distributor directly for product support, shipping queries etc.
Is the PS21962-4C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS21962-4C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PS21962-4C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS21962-4C often in real-time on the comparison pages.
What if I can't find stock of PS21962-4C?
You can fill out our help required form which you can use to request a quote for PS21962-4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.