Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 30A |
Isolation Voltage | 2.5kV |
IPM Case Style | DIP |
IPM Mounting Type | PCB |
Intelligent Power Module, Igbt, 30A, 600V, Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a PS21767?
Additional datasheets, footprints and schematics for PS21767 are listed on our Part Details page. You can also find images and similar parts to PS21767 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS21767 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS21767 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS21767 fall under?
The PS21767 is listed under Semiconductors - Discretes > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to PS21767 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS21767 you can contact the distributor directly for product support, shipping queries etc.
Is the PS21767 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS21767 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PS21767.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS21767 often in real-time on the comparison pages.
What if I can't find stock of PS21767?
You can fill out our help required form which you can use to request a quote for PS21767 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.