PS1229 Rechargeable Batteries by Power-sonic Corp

LEAD ACID BATTERY, 12V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.09

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$26.09
211
in stock
Buy Now

Specifications

Battery Voltage 12V
Battery Technology Lead Acid
Battery Capacity 2.9Ah
Battery Terminals Quick Connect
External Height 60.96mm
External Width 33.02mm
RoHS Compliant NA

Alternative Descriptions

Battery, Rechargeable, Rectangular, Lead Acid,12VDC,2.9Ah, Quick Disconnect: 0.187 | Power Sonic PS-1229 | RS Americas
Lead Acid Battery, 12V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PS1229?

Additional datasheets, footprints and schematics for PS1229 are listed on our Part Details page. You can also find images and similar parts to PS1229 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PS1229 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS1229 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PS1229 fall under?

The PS1229 is listed under Batteries & Chargers > Batteries - Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to PS1229 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PS1229 you can contact the distributor directly for product support, shipping queries etc.

Is the PS1229 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PS1229 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for PS1229.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PS1229 often in real-time on the comparison pages.

What if I can't find stock of PS1229?

You can fill out our help required form which you can use to request a quote for PS1229 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay