Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fibre Optic Connector A | SC |
---|---|
Fibre Optic Connector B | Pigtail |
No. of Fibres | - |
Fibre Type | Singlemode |
Fibre Diameter | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Lead Length | 2m |
Pigtail Set, Sc, Singlemode, 2M | Newark Electronics |
PIGTAIL SET, SC, SINGLEMODE, 2M | element14 |
Where can I find additional details, specifications and documents for a PS12_SCAS_0000_SM09E_02.0_S0?
Additional datasheets, footprints and schematics for PS12_SCAS_0000_SM09E_02.0_S0 are listed on our Part Details page. You can also find images and similar parts to PS12_SCAS_0000_SM09E_02.0_S0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS12_SCAS_0000_SM09E_02.0_S0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS12_SCAS_0000_SM09E_02.0_S0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS12_SCAS_0000_SM09E_02.0_S0 fall under?
The PS12_SCAS_0000_SM09E_02.0_S0 is listed under Cable Leads & Connectors > Leads > Fibre Optic Leads.
Can I view similar or alternative parts?
You can view similar parts to PS12_SCAS_0000_SM09E_02.0_S0 when available in the Fibre Optic Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS12_SCAS_0000_SM09E_02.0_S0 you can contact the distributor directly for product support, shipping queries etc.
Is the PS12_SCAS_0000_SM09E_02.0_S0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS12_SCAS_0000_SM09E_02.0_S0 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PS12_SCAS_0000_SM09E_02.0_S0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS12_SCAS_0000_SM09E_02.0_S0 often in real-time on the comparison pages.
What if I can't find stock of PS12_SCAS_0000_SM09E_02.0_S0?
You can fill out our help required form which you can use to request a quote for PS12_SCAS_0000_SM09E_02.0_S0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.