Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | AC Power Adaptor |
---|---|
For Use With | PicoScope 3000A/B/D 4444 5000A/B Series Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
AC POWER ADAPTOR, OSCILLOSCOPE, 5VDC | element14 |
Power Supply: 5V 1.2A+ Uk/Eu/Us/Aus 2.1Mm Output |Pico Technology PS011 | Newark Electronics |
Power Supply: 5V 1.2A+ UK/EU/US/AUS 2.1mm output | Pico Technology PS011 | RS Americas |
Where can I find additional details, specifications and documents for a PS011?
Additional datasheets, footprints and schematics for PS011 are listed on our Part Details page. You can also find images and similar parts to PS011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS011 fall under?
The PS011 is listed under Test Equipment > Test Equipment Accessories > Test Power Supplies & Chargers.
Can I view similar or alternative parts?
You can view similar parts to PS011 when available in the Test Power Supplies & Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS011 you can contact the distributor directly for product support, shipping queries etc.
Is the PS011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS011 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and TestEquity have stock available or on a lead time for PS011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS011 often in real-time on the comparison pages.
What if I can't find stock of PS011?
You can fill out our help required form which you can use to request a quote for PS011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.