Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | AC Power Adaptor |
---|---|
For Use With | PicoScope 6000 Series Digital Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Ac Power Adaptor, Digital Oscilloscope | Newark Electronics |
Power Supply: 12V 3.5A universal voltage | Pico Technology PS010 | RS Americas |
AC POWER ADAPTOR, DIG OSCILLOSCOPE, 12V | element14 |
Where can I find additional details, specifications and documents for a PS010?
Additional datasheets, footprints and schematics for PS010 are listed on our Part Details page. You can also find images and similar parts to PS010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS010 fall under?
The PS010 is listed under Test Equipment > Test Equipment Accessories > Test Power Supplies & Chargers.
Can I view similar or alternative parts?
You can view similar parts to PS010 when available in the Test Power Supplies & Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS010 you can contact the distributor directly for product support, shipping queries etc.
Is the PS010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS010 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TestEquity and Farnell have stock available or on a lead time for PS010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS010 often in real-time on the comparison pages.
What if I can't find stock of PS010?
You can fill out our help required form which you can use to request a quote for PS010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.