PS000148 PRO SIGNAL Parts by Pro Signal

ADAPTER STEREO 6.35MM PLUG -3.5MM RCPT

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.62


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.62
-
Buy Now
Logo for element14 element14 US$0.63
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Audio Video Connector A Stereo Plug - 6.35mm
Audio Video Connector B Stereo Receptacle - 3.5mm
Product Range -
SVHC No SVHC (15-Jan-2018)


PS000148 Audio & Video Connectors & Adapters by Multicomp Pro

ADAPTER, STEREO, 6.35MM PLUG-3.5MM RCPT

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Audio Video Connector A Stereo Plug - 6.35mm
Audio Video Connector B Stereo Receptacle - 3.5mm
RoHS Compliant Yes

Alternative Descriptions

Adapter, Stereo, 6.35Mm Plug-3.5Mm Rcpt | Newark Electronics
ADAPTER, STEREO 6.35MM PLUG -3.5MM RCPT | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PS000148?

Additional datasheets, footprints and schematics for PS000148 are listed on our Part Details page. You can also find images and similar parts to PS000148 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PS000148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS000148 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PS000148 fall under?

The PS000148 is listed under PRO SIGNAL Parts.

Can I view similar or alternative parts?

You can view similar parts to PS000148 when available in the PRO SIGNAL Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PS000148 you can contact the distributor directly for product support, shipping queries etc.

Is the PS000148 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PS000148 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PS000148.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PS000148 often in real-time on the comparison pages.

What if I can't find stock of PS000148?

You can fill out our help required form which you can use to request a quote for PS000148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay